Belimo Americas Globe Valve G340D+SVB24-SR

Description
Globe Valve,1.5",3 Way,28 Cv,w/ Non-Spring,24V,Modul ating
Datasheet
Description
Globe Valve,1.5",3 Way,28 Cv,w/ Non-Spring,24V,Modul ating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G340D+SVB24-SR - Belimo Americas
Danbury, CT, USA
Globe Valve
G340D+SVB24-SR
Globe Valve G340D+SVB24-SR
Globe Valve,1.5",3 Way,28 Cv,w/ Non-Spring,24V,Modul ating

Globe Valve,1.5",3 Way,28 Cv,w/ Non-Spring,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G340D+SVB24-SR
Product Name Globe Valve
Valve Type Globe
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Knife Gate Valves // Series DX -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Ductile Iron
View Details