Belimo Americas Globe Valve G320D+LF120 US

Description
Globe Valve,0.75",3 Way,7.5 Cv,w/ Spring Return,120V,On/Off
Datasheet
Description
Globe Valve,0.75",3 Way,7.5 Cv,w/ Spring Return,120V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G320D+LF120 US - Belimo Americas
Danbury, CT, USA
Globe Valve
G320D+LF120 US
Globe Valve G320D+LF120 US
Globe Valve,0.75",3 Way,7.5 Cv,w/ Spring Return,120V,On/Off

Globe Valve,0.75",3 Way,7.5 Cv,w/ Spring Return,120V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G320D+LF120 US
Product Name Globe Valve
Valve Type Globe
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.02 inch (0.60 mm)
View Details
Filter Regulators - 1215655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details