Globe Valve,1.25",2 Way,20 Cv,w/ Electronic Fail-Safe,24V,Floati
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | G232+SVKB24-3 |
| Product Name | Globe Valve |
| Valve Type | Globe |
| Valve Size | 1.25 inch (31.75 mm) |
| Maximum Pressure | 236.00 psi (166 m H2O) |