Belimo Americas Globe Valve G220+LF24-SR US

Description
Globe Valve,0.75",2 Way,7.5 Cv,w/ Spring Return,24V,Modulatin g
Datasheet
Description
Globe Valve,0.75",2 Way,7.5 Cv,w/ Spring Return,24V,Modulatin g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Valve - G220+LF24-SR US - Belimo Americas
Danbury, CT, USA
Globe Valve
G220+LF24-SR US
Globe Valve G220+LF24-SR US
Globe Valve,0.75",2 Way,7.5 Cv,w/ Spring Return,24V,Modulatin g

Globe Valve,0.75",2 Way,7.5 Cv,w/ Spring Return,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number G220+LF24-SR US
Product Name Globe Valve
Valve Type Globe
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 140.00 psi (98.53 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Medium Pressure Needle valves, MPN -  - Rotork plc
Specs
Valve Type Needle
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
VALVES - BP-025-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details