Fire & Smoke Actuator,18 in-lb,Spring Return,120V,On/Off, 2SPST, 1m Cable
| Belimo Americas | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | FSTF120-S US |
| Product Name | Valve Actuator |
| Valve Motion | Rotary |
| Actuator Torque | 18 In-lbs (20.76 kg-cm) |
| Full Range of Rotary Motion | 90° |