Butterfly Valve,2",3 Way,100 Cv,w/ Non-Spring,120V,MFT,
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F750-300SHP+SY3-120MFT |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 740.00 psi (521 m H2O) |