Butterfly Valve,2.5",2 Way,196 Cv, w/ Spring Return,24V,MFT
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F665HD+AFRX24-MFT |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |