Belimo Americas Butterfly Valve F665HD+AFRX24-MFT N4

Description
Butterfly Valve,2.5",2 Way,196 Cv,w/ Spring Return,24V,MFT,NEMA 4
Datasheet
Description
Butterfly Valve,2.5",2 Way,196 Cv,w/ Spring Return,24V,MFT,NEMA 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - F665HD+AFRX24-MFT N4 - Belimo Americas
Danbury, CT, USA
Butterfly Valve
F665HD+AFRX24-MFT N4
Butterfly Valve F665HD+AFRX24-MFT N4
Butterfly Valve,2.5",2 Way,196 Cv,w/ Spring Return,24V,MFT,NEMA 4

Butterfly Valve,2.5",2 Way,196 Cv,w/ Spring Return,24V,MFT,NEMA 4

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number F665HD+AFRX24-MFT N4
Product Name Butterfly Valve
Valve Type Butterfly
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
Hilton Wafer Swing Check Valve (H-920) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Wafer; Check
View Details