Butterfly Valve,2.5",2 Way,143 Cv,w/ Non-Spring,230V,On/O
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F665-300SHP+SY2-220 |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 740.00 psi (521 m H2O) |