Butterfly Valve,18",2 Way,21705 Cv,w/ Non-Spring,230V,MFT,
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F6450HD+SY8-230MFT |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 18.00 inch (457.20 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |