Butterfly Valve,10",2 Way,5800 Cv,w/ Non-Spring,120V,MFT,
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F6250VIC+SY5-120MFT |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 10.00 inch (254.00 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |