Butterfly Valve,10",2 Way,3194 Cv,w/ Non-Spring,120V,On/O
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | F6250-300SHP+SY5-110 |
| Product Name | Butterfly Valve |
| Valve Type | Butterfly |
| Valve Size | 10.00 inch (254.00 mm) |
| Maximum Pressure | 740.00 psi (521 m H2O) |