Butterfly Valve,5",2 Way,1022 Cv,w/ Non-Spring,24 -240V,MFT,SW,NEMA 4XH
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F6125HD+PRXUP-MFT-T |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 5.00 inch (127.00 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |