Belimo Americas Pressure Independent Control Valves EV200S-761+ARX24-EV

Description
Energy Valve,2",2 Way,76.1 GPM,w/ Non-Spring,24V,Modul ating
Datasheet
Description
Energy Valve,2",2 Way,76.1 GPM,w/ Non-Spring,24V,Modul ating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Independent Control Valves - EV200S-761+ARX24-EV - Belimo Americas
Danbury, CT, USA
Pressure Independent Control Valves
EV200S-761+ARX24-EV
Pressure Independent Control Valves EV200S-761+ARX24-EV
Energy Valve,2",2 Way,76.1 GPM,w/ Non-Spring,24V,Modul ating

Energy Valve,2",2 Way,76.1 GPM,w/ Non-Spring,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number EV200S-761+ARX24-EV
Product Name Pressure Independent Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details