Belimo Americas Rotary Damper Actuator CMB24-3.1

Description
Rotary Damper Actuator,Bulk Pack /20pc, 18 in-lb,Non-Spring Return,24V,On/Off/Fl oating Point
Datasheet
Description
Rotary Damper Actuator,Bulk Pack /20pc, 18 in-lb,Non-Spring Return,24V,On/Off/Fl oating Point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Damper Actuator - CMB24-3.1 - Belimo Americas
Danbury, CT, USA
Rotary Damper Actuator
CMB24-3.1
Rotary Damper Actuator CMB24-3.1
Rotary Damper Actuator,Bulk Pack /20pc, 18 in-lb,Non-Spring Return,24V,On/Off/Fl oating Point

Rotary Damper Actuator,Bulk Pack /20pc, 18 in-lb,Non-Spring Return,24V,On/Off/Floating Point

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Electric Rotary Actuators
Product Number CMB24-3.1
Product Name Rotary Damper Actuator
Rotation Angle Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - PME120 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 403mm x 328mm x 290mm
View Details
Electric actuator - ESBF-BS-63-400-25P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details