Belimo Americas Characterized Control Valves B352+ARX120-3

Description
CCV,2",3 Way,83 Cv,w/ Non-Spring,100-240V, Floating
Datasheet
Description
CCV,2",3 Way,83 Cv,w/ Non-Spring,100-240V, Floating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B352+ARX120-3 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B352+ARX120-3
Characterized Control Valves B352+ARX120-3
CCV,2",3 Way,83 Cv,w/ Non-Spring,100-240V, Floating

CCV,2",3 Way,83 Cv,w/ Non-Spring,100-240V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B352+ARX120-3
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Knife Gate Valves // Series D Flexgate Pneumatic -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details