Belimo Americas Characterized Control Valves B351+ARB120-SR

Description
CCV,2",3 Way,68 Cv,w/ Non-Spring,100-240V, Modulating
Datasheet
Description
CCV,2",3 Way,68 Cv,w/ Non-Spring,100-240V, Modulating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B351+ARB120-SR - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B351+ARB120-SR
Characterized Control Valves B351+ARB120-SR
CCV,2",3 Way,68 Cv,w/ Non-Spring,100-240V, Modulating

CCV,2",3 Way,68 Cv,w/ Non-Spring,100-240V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B351+ARB120-SR
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details