Belimo Americas Characterized Control Valves B349+AFRBUP

Description
CCV,2",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B349+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B349+AFRBUP
Characterized Control Valves B349+AFRBUP
CCV,2",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B349+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details