CCV,1.5",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off,SW
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B341+AFRXUP-S |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |