Belimo Americas Characterized Control Valves B341+AFRBUP

Description
CCV,1.5",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.5",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B341+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B341+AFRBUP
Characterized Control Valves B341+AFRBUP
CCV,1.5",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.5",3 Way,46 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B341+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details