Belimo Americas Characterized Control Valves B340+AFRXUP

Description
CCV,1.5",3 Way,37 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.5",3 Way,37 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B340+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B340+AFRXUP
Characterized Control Valves B340+AFRXUP
CCV,1.5",3 Way,37 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.5",3 Way,37 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B340+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details