Belimo Americas Characterized Control Valves B338+AFRXUP

Description
CCV,1.5",3 Way,19 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.5",3 Way,19 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B338+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B338+AFRXUP
Characterized Control Valves B338+AFRXUP
CCV,1.5",3 Way,19 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.5",3 Way,19 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B338+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details