Belimo Americas Characterized Control Valves B338+AFRX24

Description
CCV,1.5",3 Way,19 Cv,w/ Spring Return,24V,On/Off
Datasheet
Description
CCV,1.5",3 Way,19 Cv,w/ Spring Return,24V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B338+AFRX24 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B338+AFRX24
Characterized Control Valves B338+AFRX24
CCV,1.5",3 Way,19 Cv,w/ Spring Return,24V,On/Off

CCV,1.5",3 Way,19 Cv,w/ Spring Return,24V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B338+AFRX24
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP - 12-216C-01-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Manual Pinch Valves // Series 9000 Manual -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Ductile Iron; Stainless Steel
Connection Description BoltFlange
View Details