Belimo Americas Characterized Control Valves B331+AFRXUP

Description
CCV,1.25",3 Way,25 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.25",3 Way,25 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B331+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B331+AFRXUP
Characterized Control Valves B331+AFRXUP
CCV,1.25",3 Way,25 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.25",3 Way,25 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B331+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
APCO Swing Check Valves (CVS-250) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details