CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B322+NRX24-3-T N4 |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |