Belimo Americas Characterized Control Valves B322+LRCB24-3

Description
CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float ing
Datasheet
Description
CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float ing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B322+LRCB24-3 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B322+LRCB24-3
Characterized Control Valves B322+LRCB24-3
CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float ing

CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B322+LRCB24-3
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL - 01-211P203-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details