Belimo Americas Characterized Control Valves B322+LRB24-3-S

Description
CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float ing,SW
Datasheet
Description
CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float ing,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B322+LRB24-3-S - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B322+LRB24-3-S
Characterized Control Valves B322+LRB24-3-S
CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Float ing,SW

CCV,1",3 Way,7.4 Cv,w/ Non-Spring,24V,Floating,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B322+LRB24-3-S
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details