CCV,0.5",3 Way,10 Cv,w/ Non-Spring,24V,PC
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B315+LRX24-PC |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |