CCV,3",2 Way,170 Cv,w/ Spring Return,24V,MFT
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B280+AFRX24-MFT |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 3.00 inch (76.20 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |