CCV,2.5",2 Way,210 Cv,w/ Spring Return,24V,On/Off
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B265+AFRX24 |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 2.50 inch (63.50 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |