Belimo Americas Characterized Control Valves B265+AFRX24-MFT N4

Description
CCV,2.5",2 Way,210 Cv,Spring Return,24V,MFT,NEMA 4
Datasheet
Description
CCV,2.5",2 Way,210 Cv,Spring Return,24V,MFT,NEMA 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B265+AFRX24-MFT N4 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B265+AFRX24-MFT N4
Characterized Control Valves B265+AFRX24-MFT N4
CCV,2.5",2 Way,210 Cv,Spring Return,24V,MFT,NEMA 4

CCV,2.5",2 Way,210 Cv,Spring Return,24V,MFT,NEMA 4

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B265+AFRX24-MFT N4
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details