Belimo Americas Characterized Control Valves B264+AFRBUP

Description
CCV,2.5",2 Way,150 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2.5",2 Way,150 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B264+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B264+AFRBUP
Characterized Control Valves B264+AFRBUP
CCV,2.5",2 Way,150 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2.5",2 Way,150 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B264+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Temperature Control Valve - TV/SC-A - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details