Belimo Americas Characterized Control Valves B263+AFRX24-S

Description
CCV,2.5",2 Way,110 Cv,w/ Spring Return,24V,On/Off,SW
Datasheet
Description
CCV,2.5",2 Way,110 Cv,w/ Spring Return,24V,On/Off,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B263+AFRX24-S - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B263+AFRX24-S
Characterized Control Valves B263+AFRX24-S
CCV,2.5",2 Way,110 Cv,w/ Spring Return,24V,On/Off,SW

CCV,2.5",2 Way,110 Cv,w/ Spring Return,24V,On/Off,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B263+AFRX24-S
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.26 inch (32.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
15 mm Miniature Electronic Valve - E215E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details