Belimo Americas Characterized Control Valves B262+AFRXUP

Description
CCV,2.5",2 Way,75 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2.5",2 Way,75 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B262+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B262+AFRXUP
Characterized Control Valves B262+AFRXUP
CCV,2.5",2 Way,75 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2.5",2 Way,75 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B262+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 9000 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Stainless Steel
Actuation ElectroHydraulic
View Details