Belimo Americas Characterized Control Valves B261+ARX120-3

Description
CCV,2.5",2 Way,60 Cv,w/ Non-Spring,100-240V, Floating
Datasheet
Description
CCV,2.5",2 Way,60 Cv,w/ Non-Spring,100-240V, Floating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B261+ARX120-3 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B261+ARX120-3
Characterized Control Valves B261+ARX120-3
CCV,2.5",2 Way,60 Cv,w/ Non-Spring,100-240V, Floating

CCV,2.5",2 Way,60 Cv,w/ Non-Spring,100-240V,Floating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B261+ARX120-3
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
15 mm Miniature Electronic Valve - E315D-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details