Belimo Americas Characterized Control Valves B251+AFRX24-MFT-S

Description
CCV,2",2 Way,65 Cv,w/ Spring Return,24V,MFT,SW
Datasheet
Description
CCV,2",2 Way,65 Cv,w/ Spring Return,24V,MFT,SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B251+AFRX24-MFT-S - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B251+AFRX24-MFT-S
Characterized Control Valves B251+AFRX24-MFT-S
CCV,2",2 Way,65 Cv,w/ Spring Return,24V,MFT,SW

CCV,2",2 Way,65 Cv,w/ Spring Return,24V,MFT,SW

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B251+AFRX24-MFT-S
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009876-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP90-025-PVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details