CCV,2",2 Way,65 Cv,Spring Return,24V,MFT,NEMA 4
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B251+AFRX24-MFT N4 |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |