Belimo Americas Characterized Control Valves B250+ARX24-SR

Description
CCV,2",2 Way,57 Cv,w/ Non-Spring,24V,Modul ating
Datasheet
Description
CCV,2",2 Way,57 Cv,w/ Non-Spring,24V,Modul ating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B250+ARX24-SR - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B250+ARX24-SR
Characterized Control Valves B250+ARX24-SR
CCV,2",2 Way,57 Cv,w/ Non-Spring,24V,Modul ating

CCV,2",2 Way,57 Cv,w/ Non-Spring,24V,Modulating

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B250+ARX24-SR
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL - 01-221P202-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Manual Pinch Valves // Series 9000 Manual -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Ductile Iron; Stainless Steel
Connection Description BoltFlange
View Details