Belimo Americas Characterized Control Valves B250+AFRX24

Description
CCV,2",2 Way,57 Cv,w/ Spring Return,24V,On/Off
Datasheet
Description
CCV,2",2 Way,57 Cv,w/ Spring Return,24V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B250+AFRX24 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B250+AFRX24
Characterized Control Valves B250+AFRX24
CCV,2",2 Way,57 Cv,w/ Spring Return,24V,On/Off

CCV,2",2 Way,57 Cv,w/ Spring Return,24V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B250+AFRX24
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
10mm PICOSOL - 11-211P602-H1+1311+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details