Belimo Americas Characterized Control Valves B250+AFRBUP

Description
CCV,2",2 Way,57 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2",2 Way,57 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B250+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B250+AFRBUP
Characterized Control Valves B250+AFRBUP
CCV,2",2 Way,57 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2",2 Way,57 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B250+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
Tideflex Check Valves // Series 37G Insert -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details