Belimo Americas Characterized Control Valves B249+ARX24-PC

Description
CCV,2",2 Way,46 Cv,w/ Non-Spring,24V,PC
Datasheet
Description
CCV,2",2 Way,46 Cv,w/ Non-Spring,24V,PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B249+ARX24-PC - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B249+ARX24-PC
Characterized Control Valves B249+ARX24-PC
CCV,2",2 Way,46 Cv,w/ Non-Spring,24V,PC

CCV,2",2 Way,46 Cv,w/ Non-Spring,24V,PC

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B249+ARX24-PC
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 0-15 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details