CCV,2",2 Way,46 Cv,w/ Non-Spring,24V,Modul
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B249+ARB24-SR |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |