Belimo Americas Characterized Control Valves B249+AFRX24 N4

Description
CCV,2",2 Way,46 Cv,Spring Return,24V,On/Off,NE MA 4
Datasheet
Description
CCV,2",2 Way,46 Cv,Spring Return,24V,On/Off,NE MA 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B249+AFRX24 N4 - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B249+AFRX24 N4
Characterized Control Valves B249+AFRX24 N4
CCV,2",2 Way,46 Cv,Spring Return,24V,On/Off,NE MA 4

CCV,2",2 Way,46 Cv,Spring Return,24V,On/Off,NEMA 4

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B249+AFRX24 N4
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details