Belimo Americas Characterized Control Valves B248+AFRBUP

Description
CCV,2",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,2",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B248+AFRBUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B248+AFRBUP
Characterized Control Valves B248+AFRBUP
CCV,2",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off

CCV,2",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B248+AFRBUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details