CCV,1.5",2 Way,29 Cv,w/ Non-Spring,24V,0-135
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B239+ARX24-MFT95 |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |