Belimo Americas Characterized Control Valves B239+AFRXUP

Description
CCV,1.5",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.5",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B239+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B239+AFRXUP
Characterized Control Valves B239+AFRXUP
CCV,1.5",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.5",2 Way,29 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B239+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Manual Pinch Valves // Series 9000 Manual -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Ductile Iron; Stainless Steel
Connection Description BoltFlange
View Details