Belimo Americas Characterized Control Valves B238+AFRXUP

Description
CCV,1.5",2 Way,19 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet
Description
CCV,1.5",2 Way,19 Cv,w/ Spring Return,24 -240V,On/Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B238+AFRXUP - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B238+AFRXUP
Characterized Control Valves B238+AFRXUP
CCV,1.5",2 Way,19 Cv,w/ Spring Return,24 -240V,On/Off

CCV,1.5",2 Way,19 Cv,w/ Spring Return,24 -240V,On/Off

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B238+AFRXUP
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details