Belimo Americas Characterized Control Valves B231+ARX24-PC

Description
CCV,1.25",2 Way,25 Cv,w/ Non-Spring,24V,PC
Datasheet
Description
CCV,1.25",2 Way,25 Cv,w/ Non-Spring,24V,PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B231+ARX24-PC - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B231+ARX24-PC
Characterized Control Valves B231+ARX24-PC
CCV,1.25",2 Way,25 Cv,w/ Non-Spring,24V,PC

CCV,1.25",2 Way,25 Cv,w/ Non-Spring,24V,PC

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B231+ARX24-PC
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
HVP Panel Mount PTFE Valve - 86786 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details