HTCCV,1",2 Way,7.31 Cv,w/ Spring Return,24V,MFT
| Belimo Americas | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | B225HT731+LF24-MFT US |
| Product Name | Characterized Control Valves |
| Valve Type | Control Valve |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |