Belimo Americas Characterized Control Valves B225HT464+LRX24-MFT

Description
HTCCV,1",2 Way,4.64 Cv,w/ Non-Spring,24V,MFT
Datasheet
Description
HTCCV,1",2 Way,4.64 Cv,w/ Non-Spring,24V,MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B225HT464+LRX24-MFT - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B225HT464+LRX24-MFT
Characterized Control Valves B225HT464+LRX24-MFT
HTCCV,1",2 Way,4.64 Cv,w/ Non-Spring,24V,MFT

HTCCV,1",2 Way,4.64 Cv,w/ Non-Spring,24V,MFT

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B225HT464+LRX24-MFT
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details